Kingbright Corporation LEDs L-59EGW

Description
Kingbright L-59EGW LED
Request a Quote Datasheet
Description
Kingbright L-59EGW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-59EGW LED

Kingbright L-59EGW LED

Supplier's Site
Led, Round, 5Mm, Red/green, 60/50Mcd, 625/568Nm; Led Color Kingbright - 64T3302 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Red/green, 60/50Mcd, 625/568Nm; Led Color Kingbright
64T3302
Led, Round, 5Mm, Red/green, 60/50Mcd, 625/568Nm; Led Color Kingbright 64T3302
LED, ROUND, 5MM, RED/GREEN, 60/50MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, RED/GREEN, 60/50MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - L-59EGW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
L-59EGW
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) L-59EGW
5mm圆形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

5mm圆形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285764 64T3302 L-59EGW
Product Name LEDs Led, Round, 5Mm, Red/green, 60/50Mcd, 625/568Nm; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 5 x 8.6mm T-1 3/4 (5mm)
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details