Kingbright Corporation LEDs L-57GGD

Description
Kingbright L-57GGD LED
Request a Quote Datasheet
Description
Kingbright L-57GGD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-57GGD LED

Kingbright L-57GGD LED

Supplier's Site
LEDs - 1651573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-57GGD LED

Kingbright L-57GGD LED

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright - 46W4629 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright
46W4629
Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright 46W4629
LED, GREEN, T-1 3/4 (5MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622914 46W4629
Product Name LEDs Led, Green, T-1 3/4 (5Mm), 20Mcd, 568Nm; Led Color Kingbright
LED Package: 5 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details