Kingbright Corporation Led, Blinking, 5Mm, Super Bright Red; Product Range Kingbright L-56BSRD-B

Description
LED, BLINKING, 5MM, SUPER BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:70mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 5MM, SUPER BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:70mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 5Mm, Super Bright Red; Product Range Kingbright - 26M0043 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, Super Bright Red; Product Range Kingbright
26M0043
Led, Blinking, 5Mm, Super Bright Red; Product Range Kingbright 26M0043
LED, BLINKING, 5MM, SUPER BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:70mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Colour:Red RoHS Compliant: Yes

LED, BLINKING, 5MM, SUPER BRIGHT RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:70mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0043
Product Name Led, Blinking, 5Mm, Super Bright Red; Product Range Kingbright
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details