IDEA, Inc. G23XXS Series

Description
LEDs located on 2.54 mm centers
Datasheet
Description
LEDs located on 2.54 mm centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G23XXS Series
G23XXS Series
LEDs located on 2.54 mm centers

LEDs located on 2.54 mm centers

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Name G23XXS Series
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 54 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 POS,RA,RED LED 5V RESISTOR - AM2520EF/4ID5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details