Kingbright Corporation LEDs L-56BID

Description
HE red flashing LED,L-56BID 22mA 5mm
Request a Quote Datasheet
Description
HE red flashing LED,L-56BID 22mA 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2286098 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red flashing LED,L-56BID 22mA 5mm

HE red flashing LED,L-56BID 22mA 5mm

Supplier's Site
Led, Blinking, 5Mm, High Efficiency Red; Product Range Kingbright - 26M0042 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 5Mm, High Efficiency Red; Product Range Kingbright
26M0042
Led, Blinking, 5Mm, High Efficiency Red; Product Range Kingbright 26M0042
LED, BLINKING, 5MM, HIGH EFFICIENCY RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes

LED, BLINKING, 5MM, HIGH EFFICIENCY RED; Product Range:L-56B Series; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2286098 26M0042
Product Name LEDs Led, Blinking, 5Mm, High Efficiency Red; Product Range Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 846-CSL0902YT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 1497-XCMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details