SunLED Company, LLC LED Indication - Discrete XCMDK11D

Description
Red 630nm LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XCMDK11D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XCMDK11D-ND
LED Indication - Discrete 1497-XCMDK11D-ND
Red 630nm LED Indication - Discrete 1.75V Radial

Red 630nm LED Indication - Discrete 1.75V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XCMDK11D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1128-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details