Kingbright Corporation Led, Red, T-1 3/4 (5Mm), 180Mcd, 640Nm; Led Color Kingbright L-53SRD-12V

Description
LED, RED, T-1 3/4 (5MM), 180MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:640nm; Luminous Intensity:180mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 180MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:640nm; Luminous Intensity:180mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 180Mcd, 640Nm; Led Color Kingbright - 26M0035 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 180Mcd, 640Nm; Led Color Kingbright
26M0035
Led, Red, T-1 3/4 (5Mm), 180Mcd, 640Nm; Led Color Kingbright 26M0035
LED, RED, T-1 3/4 (5MM), 180MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:640nm; Luminous Intensity:180mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 180MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:8.5mA; Forward Voltage:12V; Wavelength Typ:640nm; Luminous Intensity:180mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0035
Product Name Led, Red, T-1 3/4 (5Mm), 180Mcd, 640Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1335-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-SML-LXR851SUGC-TRDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers