SunLED Company, LLC LED Indication - Discrete XZM2CYK45WT-9

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1335-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1335-1-ND
LED Indication - Discrete 1497-1335-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1335-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1335-2-ND
LED Indication - Discrete 1497-1335-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1335-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1335-6-ND
LED Indication - Discrete 1497-1335-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1335-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - XZDG25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details