Kingbright Corporation LEDs L-53SGD-5V

Description
Diffused green LED w/resistor,L53SGD-5V
Request a Quote
Description
Diffused green LED w/resistor,L53SGD-5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Diffused green LED w/resistor,L53SGD-5V

Diffused green LED w/resistor,L53SGD-5V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2471482
Product Name LEDs
LED Package: 5mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLA-360LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details