Kingbright Corporation LEDs L-53ID

Description
Kingbright L-53ID LED
Request a Quote
Description
Kingbright L-53ID LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-53ID LED

Kingbright L-53ID LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2285972
Product Name LEDs
LED Package: 5 x 8.6mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-WAN-CBABB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details