Kingbright Corporation LEDs L-53ID-5V

Description
HE red diffused LED w/resistor,L53ID-5V
Request a Quote Datasheet
Description
HE red diffused LED w/resistor,L53ID-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285562 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED w/resistor,L53ID-5V

HE red diffused LED w/resistor,L53ID-5V

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 30Mcd, 625Nm; Led Color Kingbright - 26M0025 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 30Mcd, 625Nm; Led Color Kingbright
26M0025
Led, Red, T-1 3/4 (5Mm), 30Mcd, 625Nm; Led Color Kingbright 26M0025
LED, RED, T-1 3/4 (5MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 30MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:625nm; Luminous Intensity:30mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285562 26M0025
Product Name LEDs Led, Red, T-1 3/4 (5Mm), 30Mcd, 625Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details