Kingbright Corporation Led, Red, T-1 3/4 (5Mm), 6Mcd, 625Nm; Led Color Kingbright L-493IT

Description
LED, RED, T-1 3/4 (5MM), 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 6Mcd, 625Nm; Led Color Kingbright - 14M4379 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6Mcd, 625Nm; Led Color Kingbright
14M4379
Led, Red, T-1 3/4 (5Mm), 6Mcd, 625Nm; Led Color Kingbright 14M4379
LED, RED, T-1 3/4 (5MM), 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:RoundRoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14M4379
Product Name Led, Red, T-1 3/4 (5Mm), 6Mcd, 625Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details