Kingbright Corporation LEDs L-493GT

Description
Green diffused reflector LED,L493GT 20mA
Request a Quote Datasheet
Description
Green diffused reflector LED,L493GT 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused reflector LED,L493GT 20mA

Green diffused reflector LED,L493GT 20mA

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 5Mcd, 568Nm; Led Color Kingbright - 26M0022 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 5Mcd, 568Nm; Led Color Kingbright
26M0022
Led, Green, T-1 3/4 (5Mm), 5Mcd, 568Nm; Led Color Kingbright 26M0022
LED, GREEN, T-1 3/4 (5MM), 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471448 26M0022
Product Name LEDs Led, Green, T-1 3/4 (5Mm), 5Mcd, 568Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
High Brightness LED - MT7403A-UR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details