Kingbright Corporation LEDs L-483IDT

Description
HE red diffused LED,L483IDT 20mA 5mm
Request a Quote Datasheet
Description
HE red diffused LED,L483IDT 20mA 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292526 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,L483IDT 20mA 5mm

HE red diffused LED,L483IDT 20mA 5mm

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 5Mcd, 625Nm; Led Color Kingbright - 26M0020 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 5Mcd, 625Nm; Led Color Kingbright
26M0020
Led, Red, T-1 3/4 (5Mm), 5Mcd, 625Nm; Led Color Kingbright 26M0020
LED, RED, T-1 3/4 (5MM), 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292526 26M0020
Product Name LEDs Led, Red, T-1 3/4 (5Mm), 5Mcd, 625Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details