Kingbright Corporation LEDs L-43GD

Description
Green LED Round 4mm
Request a Quote
Description
Green LED Round 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 4mm

Green LED Round 4mm

Supplier's Site
LEDs - 1461539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 4mm

Green LED Round 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622897
Product Name LEDs
LED Package: 4 (dia.) x 6mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details