Kingbright Corporation LEDs L-424NDT

Description
Orange diffused LED,L424NDT 20mA 3mm
Request a Quote
Description
Orange diffused LED,L424NDT 20mA 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,L424NDT 20mA 3mm

Orange diffused LED,L424NDT 20mA 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2292481
Product Name LEDs
LED Package: 3mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details