Micropac Industries, Inc. LED Emitter 62074-102

Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed
Description
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62074-102
LED Emitter 62074-102
The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically Sealed · High Radiant Output for Fiber Optic Applications · High Speed

The 62074 Light Emitting Diodes are designed to interface with multimode fibers from 50/125 to 200/230 microns. These
LED’s convert electrical current into optical power that can be used in fiber optic communication. This series provides high irradiance and is mounted on a TO-46 header with metal protective cap. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically Sealed
· High Radiant Output for Fiber Optic Applications
· High Speed

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62074-102
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 0.0500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details