LED, RED, T-1 (3MM), 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 26M0011 |
| Product Name | Led, Red, T-1 (3Mm), 1Mcd, 700Nm; Led Color Kingbright |
| LED Package: | T-1 (3mm) |
| LED Type | Red; Red |
| Peak Wavelength | 700 nm (7000 Å) |
| Viewing Angle | 100 degrees |