Kingbright Corporation
LEDs
L-3VGYW
Description
Kingbright L-3VGYW LED
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Kingbright L-3VGYW LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8614332 |
|
Product Name
|
LEDs |
|
LED Package:
|
3 (dia.) x 5mm
|
|
LED Type
|
Yellow; Green; Clear
|
|
Peak Wavelength
|
568 to 588 nm (5680 to 5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor USA, LLC
LED Package:
Radial
LED Type
Yellow
Peak Wavelength
587 nm (5870 Å)
View Details
3 suppliers
LED Package:
2-SMD, J-Lead
LED Type
Green
Peak Wavelength
515 nm (5150 Å)
View Details