Kingbright Corporation LEDs L-383YDT

Description
Yellow LED,L-383YDT 20mA 2.5x5mm
Request a Quote Datasheet
Description
Yellow LED,L-383YDT 20mA 2.5x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED,L-383YDT 20mA 2.5x5mm

Yellow LED,L-383YDT 20mA 2.5x5mm

Supplier's Site
Led, 5 X 2.5Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright - 26M0008 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5 X 2.5Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright
26M0008
Led, 5 X 2.5Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright 26M0008
LED, 5 X 2.5MM, YELLOW, 4MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, 5 X 2.5MM, YELLOW, 4MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471303 26M0008
Product Name LEDs Led, 5 X 2.5Mm, Yellow, 4Mcd, 588Nm; Led Color Kingbright
LED Package: 2.5 x 5mm 2.5mm x 5mm
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details