Kingbright Corporation LEDs L-383GDT

Description
Green LED,L-383GDT 25mA 2.5x5mm
Request a Quote Datasheet
Description
Green LED,L-383GDT 25mA 2.5x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED,L-383GDT 25mA 2.5x5mm

Green LED,L-383GDT 25mA 2.5x5mm

Supplier's Site
Led, Green, 5Mm X 2.5Mm, 565Nm; Led Color Kingbright - 26M0004 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2.5Mm, 565Nm; Led Color Kingbright
26M0004
Led, Green, 5Mm X 2.5Mm, 565Nm; Led Color Kingbright 26M0004
LED, GREEN, 5MM X 2.5MM, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 5MM X 2.5MM, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471296 26M0004
Product Name LEDs Led, Green, 5Mm X 2.5Mm, 565Nm; Led Color Kingbright
LED Package: 2.5 x 5mm 2.5mm x 5mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details