Kingbright Corporation Led, Blinking, 3Mm, Super Bright Red; Product Range Kingbright L-36BSRD-B

Description
LED, BLINKING, 3MM, SUPER BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:100mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:5VRoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 3MM, SUPER BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:100mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 3Mm, Super Bright Red; Product Range Kingbright - 26M0001 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 3Mm, Super Bright Red; Product Range Kingbright
26M0001
Led, Blinking, 3Mm, Super Bright Red; Product Range Kingbright 26M0001
LED, BLINKING, 3MM, SUPER BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:100mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:5VRoHS Compliant: Yes

LED, BLINKING, 3MM, SUPER BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:100mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Voltage:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0001
Product Name Led, Blinking, 3Mm, Super Bright Red; Product Range Kingbright
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details