Kingbright Corporation LEDs L-36BID

Description
HE red flashing LED,L-36BID 25mA 3mm
Request a Quote Datasheet
Description
HE red flashing LED,L-36BID 25mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2286060 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red flashing LED,L-36BID 25mA 3mm

HE red flashing LED,L-36BID 25mA 3mm

Supplier's Site
Led, Blinking, 3Mm, High Efficiency Red; Product Range Kingbright - 25M9999 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 3Mm, High Efficiency Red; Product Range Kingbright
25M9999
Led, Blinking, 3Mm, High Efficiency Red; Product Range Kingbright 25M9999
LED, BLINKING, 3MM, HIGH EFFICIENCY RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:15mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Lens Shape:RoundRoHS Compliant: Yes

LED, BLINKING, 3MM, HIGH EFFICIENCY RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:15mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2286060 25M9999
Product Name LEDs Led, Blinking, 3Mm, High Efficiency Red; Product Range Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details