Kingbright Corporation Led, Blinking, 3Mm, Bright Red; Product Range Kingbright L-36BHD

Description
LED, BLINKING, 3MM, BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:1.8mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Current If:20mA RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 3MM, BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:1.8mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Current If:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 3Mm, Bright Red; Product Range Kingbright - 34M6689 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 3Mm, Bright Red; Product Range Kingbright
34M6689
Led, Blinking, 3Mm, Bright Red; Product Range Kingbright 34M6689
LED, BLINKING, 3MM, BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:1.8mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Current If:20mA RoHS Compliant: Yes

LED, BLINKING, 3MM, BRIGHT RED; Product Range:L-36B Series; LED Color:Red; Bulb Size:T-1 (3mm); Luminous Intensity:1.8mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Forward Current If:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34M6689
Product Name Led, Blinking, 3Mm, Bright Red; Product Range Kingbright
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details