Kingbright Corporation Led, Blinking, 3Mm, Green; Product Range Kingbright L-36BGD

Description
LED, BLINKING, 3MM, GREEN; Product Range:L-36B Series; LED Color:Green; Bulb Size:T-1 (3mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Operating Voltage Max:14V RoHS Compliant: Yes
Datasheet
Description
LED, BLINKING, 3MM, GREEN; Product Range:L-36B Series; LED Color:Green; Bulb Size:T-1 (3mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Operating Voltage Max:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blinking, 3Mm, Green; Product Range Kingbright - 34M6688 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blinking, 3Mm, Green; Product Range Kingbright
34M6688
Led, Blinking, 3Mm, Green; Product Range Kingbright 34M6688
LED, BLINKING, 3MM, GREEN; Product Range:L-36B Series; LED Color:Green; Bulb Size:T-1 (3mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Operating Voltage Max:14V RoHS Compliant: Yes

LED, BLINKING, 3MM, GREEN; Product Range:L-36B Series; LED Color:Green; Bulb Size:T-1 (3mm); Luminous Intensity:25mcd; Blinking Frequency Min:1.5Hz; Blinking Frequency Max:3Hz; Operating Voltage Min:3.5V; Operating Voltage Max:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34M6688
Product Name Led, Blinking, 3Mm, Green; Product Range Kingbright
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details