Kingbright Corporation LEDs L-34QBC-D

Description
Blue LED Round 3mm
Request a Quote
Description
Blue LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED Round 3mm

Blue LED Round 3mm

Supplier's Site
LEDs - 1651570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED Round 3mm

Blue LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622872
Product Name LEDs
LED Package: 3 (dia.) x 5mm
LED Type Blue; Clear
Peak Wavelength 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details