Micropac Industries, Inc. LED Emitter 62033-102

Description
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package
Description
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62033-102
LED Emitter 62033-102
The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500. Features: · Hermetically sealed · High output, 940nm · Small package

The 62033 is a GaAs Infrared Light Emitting Diode in a TO-46 package and is spectrally matched to silicon phototransistors
and photodarlingtons. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· High output, 940nm
· Small package

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62033-102
Product Name LED Emitter
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3590SA35A00G1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details