Kingbright Corporation
LEDs
L-34CGCK
Description
Green LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Green LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622863 |
|
Product Name
|
LEDs |
|
LED Package:
|
3 (dia.) x 5mm
|
|
LED Type
|
Green; Clear
|
|
Peak Wavelength
|
570 nm (5700 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Yellow; Yellow
Array
Array
Number of Array Elements
1
View Details
LED Package:
64/Leadless Ceramic
LED Type
Infrared; Red
Peak Wavelength
660 to 940 nm (6600 to 9400 Å)
View Details