Kingbright Corporation LEDs L-2060ID

Description
HE red tinted diffused LED,L1060ID 20mA
Request a Quote
Description
HE red tinted diffused LED,L1060ID 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285411 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red tinted diffused LED,L1060ID 20mA

HE red tinted diffused LED,L1060ID 20mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2285411
Product Name LEDs
LED Package: 1.8mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details