Kingbright Corporation Led, T-1 3/4, Blue, 9Cd, 470Nm; Led Color Kingbright L-19804VBC/DS-D

Description
LED, T-1 3/4, BLUE, 9CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:9cd; Viewing Angle:12°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, T-1 3/4, BLUE, 9CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:9cd; Viewing Angle:12°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Blue, 9Cd, 470Nm; Led Color Kingbright - 27X9154 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Blue, 9Cd, 470Nm; Led Color Kingbright
27X9154
Led, T-1 3/4, Blue, 9Cd, 470Nm; Led Color Kingbright 27X9154
LED, T-1 3/4, BLUE, 9CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:9cd; Viewing Angle:12°; Lens Shape:Round RoHS Compliant: Yes

LED, T-1 3/4, BLUE, 9CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:9cd; Viewing Angle:12°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9154
Product Name Led, T-1 3/4, Blue, 9Cd, 470Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details