Kingbright Corporation Led, Yellow, 5Mm X 5Mm, 5Mcd, 590Nm; Led Color Kingbright L-1553YDT

Description
LED, YELLOW, 5MM X 5MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 5MM X 5MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 5Mm X 5Mm, 5Mcd, 590Nm; Led Color Kingbright - 25M9998 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 5Mm X 5Mm, 5Mcd, 590Nm; Led Color Kingbright
25M9998
Led, Yellow, 5Mm X 5Mm, 5Mcd, 590Nm; Led Color Kingbright 25M9998
LED, YELLOW, 5MM X 5MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 5MM X 5MM, 5MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9998
Product Name Led, Yellow, 5Mm X 5Mm, 5Mcd, 590Nm; Led Color Kingbright
LED Package: 5mm x 5mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details