Kingbright Corporation Led, Red, 5Mm X 5Mm, 10Mcd, 625Nm; Led Color Kingbright L-1553IDT

Description
LED, RED, 5MM X 5MM, 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 5MM, 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 5Mm, 10Mcd, 625Nm; Led Color Kingbright - 25M9996 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 5Mm, 10Mcd, 625Nm; Led Color Kingbright
25M9996
Led, Red, 5Mm X 5Mm, 10Mcd, 625Nm; Led Color Kingbright 25M9996
LED, RED, 5MM X 5MM, 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes

LED, RED, 5MM X 5MM, 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9996
Product Name Led, Red, 5Mm X 5Mm, 10Mcd, 625Nm; Led Color Kingbright
LED Package: 5mm x 5mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details