LED, YELLOW, 2.3MM X 7MM, 2MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2.3mm x 7mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:2mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 4516616 | 64T3292 |
| Product Name | LEDs | Led, Yellow, 2.3Mm X 7Mm, 2Mcd, 588Nm; Led Color Kingbright |
| LED Package: | 2.3 x 7mm | 2.3mm x 7mm |
| LED Type | Yellow; Yellow | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) |
| Viewing Angle | 110 degrees | 110 degrees |
| Luminous Intensity | 3 milliCandela | 2 milliCandela |