JKL Components Corporation Led Light Bar, 480Mm, Cool White; Light Color Jkl Components ZRS-8480-CW

Description
LED LIGHT BAR, 480MM, COOL WHITE; Light Color:Cool White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 480MM, COOL WHITE; Light Color:Cool White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 480Mm, Cool White; Light Color Jkl Components - 27W8196 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 480Mm, Cool White; Light Color Jkl Components
27W8196
Led Light Bar, 480Mm, Cool White; Light Color Jkl Components 27W8196
LED LIGHT BAR, 480MM, COOL WHITE; Light Color:Cool White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, 480MM, COOL WHITE; Light Color:Cool White; Lumen Output:-; Power Rating:-; Supply Voltage:12V; Light Bar Length:480mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8196
Product Name Led Light Bar, 480Mm, Cool White; Light Color Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
E4A Red LED Module - MD-HK-A4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 480 milliwatts
View Details
LED Arrays - 1462958 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Type White; White
Array Array
Number of Array Elements 9
View Details