Kingbright Corporation Led Color Kingbright L-1533BQ/1GD

Description
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:5.9mm; Width:5.9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:5.9mm; Width:5.9mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Kingbright - 88W4962 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Kingbright
88W4962
Led Color Kingbright 88W4962
LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:5.9mm; Width:5.9mm; Product Range:- RoHS Compliant: Yes

LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:5.9mm; Width:5.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88W4962
Product Name Led Color Kingbright
LED Package: 4.7mm
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details