The L-1503YD is a T-1 3/4 (5mm) yellow LED with a luminous intensity of 30 millicandela (mcd) and a dominant wavelength of 588 nanometers (nm). It features a flangeless package design suitable for versatile mounting on printed circuit boards or panels. The LED operates at a forward current of 20mA and has a forward voltage of 2.1V, with a maximum rating of 2.5V. The viewing angle is 60 degrees, providing a broad dispersion of light. This LED is made with Gallium Arsenide Phosphide on Gallium Phosphide, ensuring reliable performance and low power consumption. It is RoHS compliant, making it suitable for environmentally conscious applications. The device can operate within a temperature range of -40°C to +85°C, which allows for use in various environments. The maximum power dissipation is rated at 75mW, and it can handle a peak forward current of 140mA under specified conditions.
LED, T-1 3/4, YELLOW, 30MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8622803 | 96W6974 |
| Product Name | LEDs | Led, T-1 3/4, Yellow, 30Mcd, 588Nm; Led Color Kingbright |
| LED Package: | 5 (dia.) x 8.6mm | T-1 3/4 (5mm) |
| LED Type | Yellow; Yellow | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) |
| Viewing Angle | 60 degrees | 60 degrees |
| Luminous Intensity | 30 milliCandela | 30 milliCandela |