Kingbright Corporation Led, Yellow, 1.9Mm X 3.9Mm, 4Mcd, 590Nm; Led Color Kingbright L-144YDT

Description
LED, YELLOW, 1.9MM X 3.9MM, 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.9MM X 3.9MM, 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.9Mm X 3.9Mm, 4Mcd, 590Nm; Led Color Kingbright - 25M9995 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.9Mm X 3.9Mm, 4Mcd, 590Nm; Led Color Kingbright
25M9995
Led, Yellow, 1.9Mm X 3.9Mm, 4Mcd, 590Nm; Led Color Kingbright 25M9995
LED, YELLOW, 1.9MM X 3.9MM, 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, YELLOW, 1.9MM X 3.9MM, 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:4mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9995
Product Name Led, Yellow, 1.9Mm X 3.9Mm, 4Mcd, 590Nm; Led Color Kingbright
LED Package: 1.9mm x 3.9mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details