Kingbright Corporation LEDs L-144IDT

Description
HE red LED,L-144IDT 30mA 1.9x3.9mm
Request a Quote Datasheet
Description
HE red LED,L-144IDT 30mA 1.9x3.9mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471230 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red LED,L-144IDT 30mA 1.9x3.9mm

HE red LED,L-144IDT 30mA 1.9x3.9mm

Supplier's Site
Led, Red, 1.9Mm X 3.9Mm, 6Mcd, 625Nm; Led Color Kingbright - 25M9994 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm X 3.9Mm, 6Mcd, 625Nm; Led Color Kingbright
25M9994
Led, Red, 1.9Mm X 3.9Mm, 6Mcd, 625Nm; Led Color Kingbright 25M9994
LED, RED, 1.9MM X 3.9MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.9MM X 3.9MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471230 25M9994
Product Name LEDs Led, Red, 1.9Mm X 3.9Mm, 6Mcd, 625Nm; Led Color Kingbright
LED Package: 1.9 x 3.9mm 1.9mm x 3.9mm
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details