Kingbright Corporation Led, Red, 1.9Mm X 3.9Mm, 1Mcd, 700Nm; Led Color Kingbright L-144HDT

Description
LED, RED, 1.9MM X 3.9MM, 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Description
LED, RED, 1.9MM X 3.9MM, 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.9Mm X 3.9Mm, 1Mcd, 700Nm; Led Color Kingbright - 25M9993 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm X 3.9Mm, 1Mcd, 700Nm; Led Color Kingbright
25M9993
Led, Red, 1.9Mm X 3.9Mm, 1Mcd, 700Nm; Led Color Kingbright 25M9993
LED, RED, 1.9MM X 3.9MM, 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, RED, 1.9MM X 3.9MM, 1MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:1mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9993
Product Name Led, Red, 1.9Mm X 3.9Mm, 1Mcd, 700Nm; Led Color Kingbright
LED Package: 1.9mm x 3.9mm
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details