JKL Components Corporation Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components ZFS-245000CW

Description
LED STRIP, 300, COOL WHITE, 3900LM, 67.2W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:24VDC; Input Power:67.2W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:15000K RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300, COOL WHITE, 3900LM, 67.2W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:24VDC; Input Power:67.2W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:15000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components - 33X3667 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components
33X3667
Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components 33X3667
LED STRIP, 300, COOL WHITE, 3900LM, 67.2W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:24VDC; Input Power:67.2W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:15000K RoHS Compliant: Yes

LED STRIP, 300, COOL WHITE, 3900LM, 67.2W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Cool White; Input Voltage:24VDC; Input Power:67.2W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:15000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33X3667
Product Name Led Strip, 300, Cool White, 3900Lm, 67.2W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High Brightness LED - CLM1C-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details