Kingbright Corporation Led, Green, 4Mm, 3Mcd, 565Nm; Led Color Kingbright L-1413GDT

Description
LED, GREEN, 4MM, 3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 4MM, 3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 4Mm, 3Mcd, 565Nm; Led Color Kingbright - 01M5087 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 4Mm, 3Mcd, 565Nm; Led Color Kingbright
01M5087
Led, Green, 4Mm, 3Mcd, 565Nm; Led Color Kingbright 01M5087
LED, GREEN, 4MM, 3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 4MM, 3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01M5087
Product Name Led, Green, 4Mm, 3Mcd, 565Nm; Led Color Kingbright
LED Package: 4mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components - 27W8191 - Newark, An Avnet Company
Specs
LED Type White; Neutral White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details