Kingbright Corporation LEDs L-13GD

Description
Grn flat top diffused LED,L13GD 25mA 2mm
Request a Quote Datasheet
Description
Grn flat top diffused LED,L13GD 25mA 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grn flat top diffused LED,L13GD 25mA 2mm

Grn flat top diffused LED,L13GD 25mA 2mm

Supplier's Site
Optics - LEDs - Light Pipes - L-13GD - 1068303-L-13GD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-13GD
1068303-L-13GD
Optics - LEDs - Light Pipes - L-13GD 1068303-L-13GD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068303-L-13GD Color: Green Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Peak Wavelength: 565 nm Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Green Number of Pins: 2 Wavelength: 568 nm Width: 4.8 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Cylindrical, Diffused, Round Alternative Parts (Cross-Reference): MCL223GDL13GD; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Lead Length: 27 mm Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068303-L-13GD
Color: Green
Forward Voltage: 2.2 V
Luminous Intensity: 12 mcd
Peak Wavelength: 565 nm
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Green
Number of Pins: 2
Wavelength: 568 nm
Width: 4.8 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colored, Cylindrical, Diffused, Round
Alternative Parts (Cross-Reference): MCL223GDL13GD;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Lead Length: 27 mm
Dominant Wavelength: 568 nm

Buy Now
Led, Green, 2Mm, 12Mcd, 568Nm; Led Color Kingbright - 85K7617 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 12Mcd, 568Nm; Led Color Kingbright
85K7617
Led, Green, 2Mm, 12Mcd, 568Nm; Led Color Kingbright 85K7617
LED, GREEN, 2MM, 12MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 2MM, 12MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292447 1068303-L-13GD 85K7617
Product Name LEDs Optics - LEDs - Light Pipes - L-13GD Led, Green, 2Mm, 12Mcd, 568Nm; Led Color Kingbright
LED Package: 2 x 8mm 2mm
LED Type Green; Green Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Luminous Intensity 10 milliCandela 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details