Kingbright Corporation Led Array 5 Elements Green; Led Color Kingbright L-133CB/5GDT

Description
LED ARRAY 5 ELEMENTS GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:2mcd; No. of LEDs:-; Display Size:35mm x 6.1mm; Product Range:-; LED Configuration:Bar Array RoHS Compliant: Yes
Description
LED ARRAY 5 ELEMENTS GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:2mcd; No. of LEDs:-; Display Size:35mm x 6.1mm; Product Range:-; LED Configuration:Bar Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Array 5 Elements Green; Led Color Kingbright - 64T3274 - Newark, An Avnet Company
Chicago, IL, United States
Led Array 5 Elements Green; Led Color Kingbright
64T3274
Led Array 5 Elements Green; Led Color Kingbright 64T3274
LED ARRAY 5 ELEMENTS GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:2mcd; No. of LEDs:-; Display Size:35mm x 6.1mm; Product Range:-; LED Configuration:Bar Array RoHS Compliant: Yes

LED ARRAY 5 ELEMENTS GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:2mcd; No. of LEDs:-; Display Size:35mm x 6.1mm; Product Range:-; LED Configuration:Bar Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3274
Product Name Led Array 5 Elements Green; Led Color Kingbright
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details