Kingbright Corporation 2.5X2.0MM GRN SMD LED GULL WING AM2520ZGC03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM GRN SMD LED GULL WING - AM2520ZGC03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM GRN SMD LED GULL WING
AM2520ZGC03
2.5X2.0MM GRN SMD LED GULL WING AM2520ZGC03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1422-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1422-6-ND
LED Indication - Discrete 754-1422-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1422-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1422-2-ND
LED Indication - Discrete 754-1422-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1422-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1422-1-ND
LED Indication - Discrete 754-1422-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520ZGC03
Standard LEDs - SMD AM2520ZGC03
Standard LEDs - SMD Green 525nm Water Clear 2500mcd

Standard LEDs - SMD Green 525nm Water Clear 2500mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520ZGC03 754-1422-6-ND AM2520ZGC03
Product Name 2.5X2.0MM GRN SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details