Kingbright Corporation Led, Yellow, T-1 (3Mm), 3Mcd, 588Nm; Led Color Kingbright L-1334YT

Description
LED, YELLOW, T-1 (3MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes
Description
LED, YELLOW, T-1 (3MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The L-1334YT is a yellow T-1 (3mm) LED manufactured with Gallium Arsenide Phosphide on Gallium Phosphide. It features a luminous intensity of 3 millicandela (mcd) at a forward current of 10 mA and has a dominant wavelength of 588 nm. The LED has a wide viewing angle of 130 degrees, making it suitable for various applications where visibility is important. This LED operates with a forward voltage of 2.1V and can handle a maximum forward current of 30 mA. It is designed for low power consumption and offers solid-state reliability with a long operational life. The device is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, which allows for versatility in different environments. Engineers considering this LED for their projects should note its robust specifications and reliability, making it a suitable choice for applications requiring yellow illumination.

Datasheet Summary
Powered by GS/AI

The L-1334YT is a yellow T-1 (3mm) LED manufactured with Gallium Arsenide Phosphide on Gallium Phosphide. It features a luminous intensity of 3 millicandela (mcd) at a forward current of 10 mA and has a dominant wavelength of 588 nm. The LED has a wide viewing angle of 130 degrees, making it suitable for various applications where visibility is important. This LED operates with a forward voltage of 2.1V and can handle a maximum forward current of 30 mA. It is designed for low power consumption and offers solid-state reliability with a long operational life. The device is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, which allows for versatility in different environments. Engineers considering this LED for their projects should note its robust specifications and reliability, making it a suitable choice for applications requiring yellow illumination.

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 3Mcd, 588Nm; Led Color Kingbright - 64T3282 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 3Mcd, 588Nm; Led Color Kingbright
64T3282
Led, Yellow, T-1 (3Mm), 3Mcd, 588Nm; Led Color Kingbright 64T3282
LED, YELLOW, T-1 (3MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 3MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3282
Product Name Led, Yellow, T-1 (3Mm), 3Mcd, 588Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-223Y/2500 - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details