JKL Components Corporation Dual Pin Light Emitting Diodes (LED TB) Z-223Y/2500

Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet
Description
Through board led's: low cost, highly reliable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pacoima, CA, USA
Dual Pin Light Emitting Diodes (LED TB)
Z-223Y/2500
Dual Pin Light Emitting Diodes (LED TB) Z-223Y/2500
Through board led's: low cost, highly reliable

Through board led's: low cost, highly reliable

Supplier's Site
LED Indication - Discrete - Z-223Y/2500-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
Z-223Y/2500-ND
LED Indication - Discrete Z-223Y/2500-ND
Yellow LED Indication - Discrete 2.2V Radial

Yellow LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  JKL Components Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number Z-223Y/2500 Z-223Y/2500-ND
Product Name Dual Pin Light Emitting Diodes (LED TB) LED Indication - Discrete
LED Package: T-1 3/4 Radial
LED Type Yellow Yellow
Viewing Angle 30 degrees 30 degrees
Forward Current 0.2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details