Kingbright Corporation Led, Red, T-1 (3Mm), 60Mcd, 640Nm; Led Color Kingbright L-1334SRT

Description
LED, RED, T-1 (3MM), 60MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 60MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 60Mcd, 640Nm; Led Color Kingbright - 64T3281 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 60Mcd, 640Nm; Led Color Kingbright
64T3281
Led, Red, T-1 (3Mm), 60Mcd, 640Nm; Led Color Kingbright 64T3281
LED, RED, T-1 (3MM), 60MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 60MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3281
Product Name Led, Red, T-1 (3Mm), 60Mcd, 640Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AP2012YDTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers