IDEA, Inc. G60B Series G60B/EG

Description
Lamp located 3.2 mm above the PCB, pinout reverse optional
Description
Lamp located 3.2 mm above the PCB, pinout reverse optional

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G60B Series
G60B/EG
G60B Series G60B/EG
Lamp located 3.2 mm above the PCB, pinout reverse optional

Lamp located 3.2 mm above the PCB, pinout reverse optional

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G60B/EG
Product Name G60B Series
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details