Kingbright Corporation Led, Green, T-1 (3Mm), 60Mcd, 568Nm; Led Color Kingbright L-1334SGT

Description
LED, GREEN, T-1 (3MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 60Mcd, 568Nm; Led Color Kingbright - 64T3280 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 60Mcd, 568Nm; Led Color Kingbright
64T3280
Led, Green, T-1 (3Mm), 60Mcd, 568Nm; Led Color Kingbright 64T3280
LED, GREEN, T-1 (3MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 60MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3280
Product Name Led, Green, T-1 (3Mm), 60Mcd, 568Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details