ITW Electronic Component Solutions - Lumex Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex SML-LX2530IGC-TR

Description
LED, 2MM X 2.5MM, RED / GREEN, SMD; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 10mcd, G 10mcd; Viewing Angle:160°; Height:- RoHS Compliant: Yes
Description
LED, 2MM X 2.5MM, RED / GREEN, SMD; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 10mcd, G 10mcd; Viewing Angle:160°; Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex
19J8911
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex 19J8911
LED, 2MM X 2.5MM, RED / GREEN, SMD; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 10mcd, G 10mcd; Viewing Angle:160°; Height:- RoHS Compliant: Yes

LED, 2MM X 2.5MM, RED / GREEN, SMD; LED Color:Green, Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 10mcd, G 10mcd; Viewing Angle:160°; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19J8911
Product Name Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex
LED Package: 2mm x 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LEDs - 759938 - RS Components, Ltd.
Specs
Forward Voltage 2.1 volts
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details